Weidmuller Headers, Plugs and Sockets 1336200000

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1336200000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1336200000-ND
Headers, Plugs and Sockets 1336200000-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Mounting Type: Fixed

Buy Now Datasheet
Slf 5.08/05/180F Sn Bk Bx Weidmuller - 28X0954 - Newark, An Avnet Company
Chicago, IL, United States
Slf 5.08/05/180F Sn Bk Bx Weidmuller
28X0954
Slf 5.08/05/180F Sn Bk Bx Weidmuller 28X0954
SLF 5.08/05/180F SN BK BX

SLF 5.08/05/180F SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1336200000-ND 28X0954
Product Name Headers, Plugs and Sockets Connectors,Interconnects Slf 5.08/05/180F Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details