TE Connectivity Ring Connectors 1-33220-2

Description
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100417CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100417CT-ND
Ring Connectors A100417CT-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100417TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100417TR-ND
Ring Connectors A100417TR-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal,solis R 12-10 3/8 Rohs Compliant Amp - Te Connectivity - 09H9071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 3/8 Rohs Compliant Amp - Te Connectivity
09H9071
Terminal,solis R 12-10 3/8 Rohs Compliant Amp - Te Connectivity 09H9071
TERMINAL,SOLIS R 12-10 3/8 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 12-10 3/8 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
69AH6039
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity 69AH6039
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100417CT-ND 09H9071 69AH6039
Product Name Ring Connectors Terminal,solis R 12-10 3/8 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details