PHOENIX CONTACT USA Headers, Receptacles, Female Sockets 1337021

Description
CONN RECPT 1.27MM 100POS SMD RA
Request a Quote Datasheet
Description
CONN RECPT 1.27MM 100POS SMD RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 277-1337021CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-1337021CT-ND
Headers, Receptacles, Female Sockets 277-1337021CT-ND
CONN RECPT 1.27MM 100POS SMD RA

CONN RECPT 1.27MM 100POS SMD RA

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-1337021TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-1337021TR-ND
Headers, Receptacles, Female Sockets 277-1337021TR-ND
CONN RECPT 1.27MM 100POS SMD RA

CONN RECPT 1.27MM 100POS SMD RA

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-1337021DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-1337021DKR-ND
Headers, Receptacles, Female Sockets 277-1337021DKR-ND
CONN RECPT 1.27MM 100POS SMD RA

CONN RECPT 1.27MM 100POS SMD RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-1337021CT-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1995-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001205AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers