TE Connectivity Rectangular Connector Contacts 1-338096-1

Description
Pin Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A99492TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99492TR-ND
Rectangular Connector Contacts A99492TR-ND
Pin Contact Tin 24-28 AWG Crimp

Pin Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99492CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99492CT-ND
Rectangular Connector Contacts A99492CT-ND
Pin Contact Tin 24-28 AWG Crimp

Pin Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-338096-1
Electronic Connector 332-1-338096-1
Contact PIN Crimp ST Cable Mount 24-28AWG T/R Product overview: 1-338096-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-338096-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 24-28AWG T/R Product overview: 1-338096-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-338096-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1118717-1-338096-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1118717-1-338096-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1118717-1-338096-1
Win Source Part Number: 1118717-1-338096-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro-MaTch Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 750 Alternative Parts (Cross-Reference): 1-338096-1.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 13380961,A99492TR,1- 338096-1-ND,A99492CT ,-1-338096-1-LSI Base Product Number: 338096

Win Source Part Number: 1118717-1-338096-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Micro-MaTch
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 750
Alternative Parts (Cross-Reference): 1-338096-1.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 13380961,A99492TR,1-338096-1-ND,A99492CT,-1-338096-1-LSI
Base Product Number: 338096

Buy Now Datasheet
Contacts - 1-338096-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-338096-1
Contacts 1-338096-1
MICRO-MATCH COSI CONTACT

MICRO-MATCH COSI CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
1-338096-1
Contacts 1-338096-1
Contacts

Contacts

Buy Now
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity - 39AH6977 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
39AH6977
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity 39AH6977
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity - 17R0271 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
17R0271
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity 17R0271
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9699 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
17AH9699
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity 17AH9699
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Micro-MaTch Series Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99492TR-ND 332-1-338096-1 1118717-1-338096-1 1-338096-1 39AH6977
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contacts Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details