Weidmuller
Headers, Plugs and Sockets
1335690000
Description
Position Terminal Block
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Suppliers
Slf 5.08/09/180 Sn Bk Bx Weidmuller
28X0919
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1335690000-ND |
28X0919 |
|
Product Name
|
Headers, Plugs and Sockets |
Slf 5.08/09/180 Sn Bk Bx Weidmuller |
|
Geometry
|
Straight; 180°
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details