TE Connectivity Ring Connectors 1-330518-2

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28230TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28230TR-ND
Ring Connectors A28230TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28230CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28230CT-ND
Ring Connectors A28230CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - 1-330518-2 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
1-330518-2
Ring Connectors 1-330518-2
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Supplier's Site Datasheet
Terminal,pg R 12-10 10 Rohs Compliant Amp - Te Connectivity - 25C1543 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 12-10 10 Rohs Compliant Amp - Te Connectivity
25C1543
Terminal,pg R 12-10 10 Rohs Compliant Amp - Te Connectivity 25C1543
TERMINAL,PG R 12-10 10 ROHS COMPLIANT: YES

TERMINAL,PG R 12-10 10 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity
69AH6170
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity 69AH6170
TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28230TR-ND 1-330518-2 25C1543 69AH6170
Product Name Ring Connectors Ring Connectors Terminal,pg R 12-10 10 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products