CONN PLUG 1POS IN-LINE CRIMP
PP30-CONNECTOR-BLACK
Powerpole® Connector
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2243-1330G4-KIT-ND | 1330G4 | 70161944 | 29C5336 | 08AK8732 |
| Product Name | Blade Type Power Connector Assemblies | Blade Type Power Connectors | Connector; Black | Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products | Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | Cable Mount |