TE Connectivity Rectangular Connector Contacts 1-338097-1

Description
Pin Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A99491TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99491TR-ND
Rectangular Connector Contacts A99491TR-ND
Pin Contact Tin 20-24 AWG Crimp

Pin Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99491CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99491CT-ND
Rectangular Connector Contacts A99491CT-ND
Pin Contact Tin 20-24 AWG Crimp

Pin Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1034676-1-338097-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1034676-1-338097-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1034676-1-338097-1
Win Source Part Number: 1034676-1-338097-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro-MaTch Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 750 Alternative Parts (Cross-Reference): 350629-1; 350416-1; 350201-1; 1-338096-1; 570-290-731; 1123910-1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 13380971,A99491TR,1- 338097-1-ND,A99491CT Base Product Number: 338097

Win Source Part Number: 1034676-1-338097-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Micro-MaTch
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 750
Alternative Parts (Cross-Reference): 350629-1; 350416-1; 350201-1; 1-338096-1; 570-290-731; 1123910-1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 13380971,A99491TR,1-338097-1-ND,A99491CT
Base Product Number: 338097

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-338097-1
Electronic Connector 332-1-338097-1
Signal Contact Pin, Crimp, Male, Tin, 20-24AWG Product overview: 1-338097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-338097-1 can be used for catalog matching and distributor lookup.

Signal Contact Pin, Crimp, Male, Tin, 20-24AWG Product overview: 1-338097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-338097-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 02M8536 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
02M8536
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 02M8536
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 39AH6978 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
39AH6978
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 39AH6978
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99491TR-ND 1034676-1-338097-1 332-1-338097-1 02M8536
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers