TE Connectivity Automotive Headers 1337213-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Inclined Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 5.46 MM  [.214 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Device Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Inclined Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 5.46 MM  [.214 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Device Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1337213-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1337213-3
Automotive Headers 1337213-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Inclined Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 5.46 MM  [.214 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Device Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Inclined

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 5.46 MM  [.214 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 450

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Device
  • Mixed & Hybrid Header : No
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-1337213-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1337213-3-ND
Headers, Male Pins 1734-1337213-3-ND
E1 DIRECT DIESEL INJ CONN

E1 DIRECT DIESEL INJ CONN

Buy Now Datasheet
E1 Direct Diesel Inj Conn Amp - Te Connectivity - 35AC8040 - Newark, An Avnet Company
Chicago, IL, United States
E1 Direct Diesel Inj Conn Amp - Te Connectivity
35AC8040
E1 Direct Diesel Inj Conn Amp - Te Connectivity 35AC8040
E1 DIRECT DIESEL INJ CONN

E1 DIRECT DIESEL INJ CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1337213-3 1734-1337213-3-ND 35AC8040
Product Name Automotive Headers Headers, Male Pins E1 Direct Diesel Inj Conn Amp - Te Connectivity
Connector Type Automotive Connector Header Connector; Header
Unlock Full Specs
to access all available technical data