TE Connectivity Ring Connectors 1-331417-1

Description
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 1-331417-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
1-331417-1-ND
Ring Connectors 1-331417-1-ND
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 6Awg; Stud Size - Metric Amp - Te Connectivity
09H9056
Terminal, Ring Tongue, 3/8", 6Awg; Stud Size - Metric Amp - Te Connectivity 09H9056
TERMINAL, RING TONGUE, 3/8", 6AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 6AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-331417-1-ND 09H9056
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details