Anderson Power Products Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG 1332-BK

Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote Datasheet
Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG
1332-BK
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG 1332-BK
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
336-1332-BK
Electronic Connector 336-1332-BK
POWERPOLE15-CONTACT- #16-20 AWG-L Product overview: 1332-BK from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-1332-BK can be used for catalog matching and distributor lookup.

POWERPOLE15-CONTACT-#16-20 AWG-L Product overview: 1332-BK from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-1332-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 2243-1332-BK-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-1332-BK-ND
Multi Purpose 2243-1332-BK-ND
Non-Gendered Contact Silver Crimp 16-20 AWG Power

Non-Gendered Contact Silver Crimp 16-20 AWG Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1332-BK
Contacts 1332-BK
PP15-CNT-#16-20 AWG-LOOSE

PP15-CNT-#16-20 AWG-LOOSE

Buy Now
Contact, 20-16Awg, Crimp; Product Range Anderson Power Products - 29C5339 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 20-16Awg, Crimp; Product Range Anderson Power Products
29C5339
Contact, 20-16Awg, Crimp; Product Range Anderson Power Products 29C5339
CONTACT, 20-16AWG, CRIMP; Product Range:PP15, SBX350, SBE700 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Silver Plated Contacts; For Use With:PP15 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 20-16AWG, CRIMP; Product Range:PP15, SBX350, SBE700 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Silver Plated Contacts; For Use With:PP15 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332-BK 336-1332-BK 2243-1332-BK-ND 1332-BK 29C5339
Product Name Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG Electronic Connector Multi Purpose Contacts Contact, 20-16Awg, Crimp; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products