TE Connectivity Rectangular Wire & Cable Connectors & Housings 1337363-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 3 Dimensions Row-to-Row Spacing : 7.14 MM  [.281 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 3 Dimensions Row-to-Row Spacing : 7.14 MM  [.281 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1337363-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1337363-1
Rectangular Wire & Cable Connectors & Housings 1337363-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 3 Dimensions Row-to-Row Spacing : 7.14 MM  [.281 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 3

Dimensions


  • Row-to-Row Spacing : 7.14 MM  [.281 INCH ]

Housing Features


  • Centerline (Pitch) : 7 MM  [.276 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A127913-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A127913-ND
Backplane Connector Housings A127913-ND
10 (Power) Position Housing for Non-Gendered Contacts Connector Black Panel Mount Drawer

10 (Power) Position Housing for Non-Gendered Contacts Connector Black Panel Mount Drawer

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1337363-1 A127913-ND
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056232-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers