PHOENIX CONTACT USA
Circular Connector Assemblies
1339316
Description
Interconnect Misc
Request a Quote
Email Supplier
Datasheet
Description
Interconnect Misc
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
277-1339316-ND |
|
Product Name
|
Circular Connector Assemblies |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details