Non-Gendered Contact Silver Crimp 16-20 AWG Power
CONTACT, 16AWG, SOLDER; Product Range:POWERPOLE PAK PP15-45 Series; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Silver; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
PP15 CON 16/20 LOOSE LOW ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332 | 2243-1332-ND | 41AH6170 | 63M4108 |
| Product Name | Contacts | Multi Purpose | Contact, 16Awg, Solder; Product Range Anderson Power Products | Pp15 Con 16/20 Loose Low Rohs Compliant Anderson Power Products |
| Contact Size (AWG) | 16 to 20 AWG | 20 AWG |