Pomona Electronics Jacks, Plugs 1330-ST-2

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2415-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2415-ND
Jacks, Plugs 501-2415-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Jacks, Plugs - 1330-ST-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1330-ST-2
Jacks, Plugs 1330-ST-2
CONN DBL BAN PLG STACK SLDRLESS

CONN DBL BAN PLG STACK SLDRLESS

Supplier's Site Datasheet
Double Banana Plug, 15A, Turret, Red; Gender Pomona - 93F2920 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Turret, Red; Gender Pomona
93F2920
Double Banana Plug, 15A, Turret, Red; Gender Pomona 93F2920
DOUBLE BANANA PLUG, 15A, TURRET, RED; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:1330 Series RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, TURRET, RED; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:1330 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2415-ND 1330-ST-2 93F2920
Product Name Jacks, Plugs Jacks, Plugs Double Banana Plug, 15A, Turret, Red; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details