DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1102
1103
1104
1105
1106
1107
1108
1109
1110
1111
1112
1113
1114
1120
1130
1140
1150
1160
1170
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "17 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 2 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Position Circular Connector Receptacle, Male Pins Crimp | |
| 2 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Male Pins Solder | |
| 25 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 250 FASTON REC 22-18 AWG TPBR | |
| 3 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Crimp | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 3 Position Housing Connector Non-Gendered Natural | |
| 4 Position Circular Connector Plug and Receptacle | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Crimp | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Crimp | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 Position Housing Connector Female, Receptacle Black | |
| 72 Position SIMM RAM Socket Through Hole, Right Angle | |
| 9 Position Two Piece Backshell Connector 180° Unshielded | |
| 9 Position Two Piece Backshell Connector Black 180° Unshielded | |
| CONN RCPT USB2.0 TYPEA 4POS R/A | |
| Connector AC Adapter For Power Entry Inlets and Outlets | |
| Connector Position | |
| MARRETTE NO 739 BLUE BOX/15 | |
| MARRETTE NO 739 BLUE PKG/3 | |
| PCB TERMINAL BLOCK, 2.5 MM PIN S | |
| Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In | |
| Ring Terminal Connector Circular 13.5-18 AWG Crimp | |
| SOLDER MOUNT PIN | |
| Terminal Magnetic Connector 13-19 AWG Crimp | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle | |
| WIRECONN TYPEII WING BLU NO14-NO |
| << Prev | Next >> |