TE Connectivity Multi Purpose 745253-2

Description
Socket Contact Gold Crimp 22-26 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 22-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A23722CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A23722CT-ND
Multi Purpose A23722CT-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A23722TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A23722TR-ND
Multi Purpose A23722TR-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 745253-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
745253-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 745253-2
20 DF SCKT CONTPLTD

20 DF SCKT CONTPLTD

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 997027-745253-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
997027-745253-2
Connectors, Interconnects - Contacts - Multi Purpose 997027-745253-2
Win Source Part Number: 997027-745253-2 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -745253-2-SI,A23722T R,A23034,A23034-ND,7 452532,A23722CT Base Product Number: 745253

Win Source Part Number: 997027-745253-2
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -745253-2-SI,A23722TR,A23034,A23034-ND,7452532,A23722CT
Base Product Number: 745253

Buy Now Datasheet
Singapore, Singapore
3.1A 250V Electronic Connector
332-745253-2
3.1A 250V Electronic Connector 332-745253-2
Female Crimp Signal Contact, Gold Bronze, 22-26AWG, 3.1A, 250V Product overview: 745253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.1A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-2 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, Gold Bronze, 22-26AWG, 3.1A, 250V Product overview: 745253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.1A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 745253-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745253-2
D-Sub Connectors 745253-2
20 DF SCKT CONT,PLTD

20 DF SCKT CONT,PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745253-2
D-Sub Connectors 745253-2
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
745253-2 - 20 Df Sckt Cont,pltd Rohs Compliant Amp - Te Connectivity - 98AC5381 - Newark, An Avnet Company
Chicago, IL, United States
745253-2 - 20 Df Sckt Cont,pltd Rohs Compliant Amp - Te Connectivity
98AC5381
745253-2 - 20 Df Sckt Cont,pltd Rohs Compliant Amp - Te Connectivity 98AC5381
745253-2 - 20 DF SCKT CONT,PLTD ROHS COMPLIANT: YES

745253-2 - 20 DF SCKT CONT,PLTD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A23722CT-ND 745253-2 997027-745253-2 332-745253-2 745253-2 98AC5381
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Contacts - Multi Purpose 3.1A 250V Electronic Connector D-Sub Connectors 745253-2 - 20 Df Sckt Cont,pltd Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products