TE Connectivity D-Shaped Connectors 745211-8

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 745211-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
745211-8
D-Shaped Connectors 745211-8
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.4
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 84

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Wire-to-Wire
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 745211-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745211-8
D-Sub Connectors 745211-8
HDE-20,PLUG,SIZE 3,25 POSN,#22

HDE-20,PLUG,SIZE 3,25 POSN,#22

Buy Now
D-Sub Connector Assemblies - 745211-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
745211-8-ND
D-Sub Connector Assemblies 745211-8-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Hde-20,plug,size 3,25 Posn,#22 Amp - Te Connectivity - 19R8345 - Newark, An Avnet Company
Chicago, IL, United States
Hde-20,plug,size 3,25 Posn,#22 Amp - Te Connectivity
19R8345
Hde-20,plug,size 3,25 Posn,#22 Amp - Te Connectivity 19R8345
HDE-20,PLUG,SIZE 3,25 POSN,#22

HDE-20,PLUG,SIZE 3,25 POSN,#22

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745211-8 745211-8 745211-8-ND 19R8345
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Hde-20,plug,size 3,25 Posn,#22 Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318115-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Between Series Adapters - 1053646-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-1757833-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details