DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1103
1104
1105
1106
1107
1108
1109
1110
1111
1112
1113
1114
1115
1120
1130
1140
1150
1160
1170
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Screw" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Pin Receptacle Connector 0.037"" ~ 0.043"" (0.94mm ~ 1.09mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.037"" ~ 0.043"" (0.94mm ~ 1.09mm) Solder Cup Press-Fit" | |
| 1 Position Wire to Board Terminal Block 60° (120°) Angle with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™ | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 240 Position Connector Array, Male Pins Surface Mount Gold | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| AC RCPT NEMA 6-15R | |
| AC RCPT NEMA 6-20R | |
| CONN 20A 120/208V 3PH 4P4W H/L G | |
| CONN ARRAY RCPT 240POS SMD GOLD | |
| CONN BEAD 2.92MM CONNECTORS | |
| CONN BEAD BMA CONNECTORS | |
| CONN SMART CARD R/A PCB | |
| Connector Cord Guard For AMPLIMITE Series HDJ-20 | |
| Connector | |
| FULLY NYLON INSULATED INTERLOCK | |
| FULLY NYLON INSULATED WITH INSUL | |
| Jackscrew Socket For D-Sub Backshell | |
| NYLON INSULATED WITH INSULATION | |
| Pin Receptacle Connector | |
| Power Entry Connector Receptacle, Female Sockets AS/NZ 3112 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets BS 1363-2 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets CEE 7/3 (Schuko) Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets CEE 7/5 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets GB 2099 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets NBR 14136 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets SEV 1011-13 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange | |
| SSMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| TERMINAL SEW CONNECTOR, TOP | |
| TERMINAL SVK CONNECTOR | |
| USB-A (USB TYPE-A) and Power, Combo USB 2.0 Plug Connector 8 Position Free Hanging (In-Line) | |
| VINYL INSULATED BUTTED SEAM FEMA |
| << Prev | Next >> |