Stackable PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 1-pole; suitable for Ex-i applications; CAGE CLAMP®; commoning option; 4,00 mm²; blue
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
Stackable PCB terminal block; 4 mm ; Pin spacing 7.5 mm; 1-pole; suitable for Ex-i applications; CAGE CLAMP ; commoning option; 4,00 mm ; blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 745-814 | 2946-745-814-ND | 29K3866 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 1-Pole; Suitable For Ex-I Applications; Cage Clamp ; Commoning Option; 4,00 Mm ; Blue Wago |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp |