TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745403-8

Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745403-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745403-8
Connector Hardware, Mounts, Locks & Retainers 745403-8
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length : 10.1 MM  [.4 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 745403-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745403-8
D-Sub Connectors 745403-8
R.S.449 LATCHING BLOCK AMPL

R.S.449 LATCHING BLOCK AMPL

Buy Now
D-Sub Connectors - 745403-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745403-8
D-Sub Connectors 745403-8
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745403-8
D-Sub Connectors 745403-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors - 745403-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
745403-8
Connectors 745403-8
R.S.449 LATCHING BLOCK AMPL

R.S.449 LATCHING BLOCK AMPL

Buy Now
D-Sub, D-Shaped Connector Accessories - A23449-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23449-ND
D-Sub, D-Shaped Connector Accessories A23449-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745403-8 745403-8 745403-8 A23449-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308345-6 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-1757825-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 7.5 amps
View Details