TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745245-5

Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745245-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745245-5
Connector Hardware, Mounts, Locks & Retainers 745245-5
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length (INCH) : .4

Mechanical Attachment


  • Panel Attachment Style : Rear Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - A114377-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A114377-ND
D-Sub, D-Shaped Connector Accessories A114377-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 745245-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745245-5
D-Sub Connectors 745245-5
SPECIAL LATCH BLOCK -2 PER BAG

SPECIAL LATCH BLOCK -2 PER BAG

Buy Now
Special Latch Block -2 Per Bag Rohs Compliant Amp - Te Connectivity - 07H3231 - Newark, An Avnet Company
Chicago, IL, United States
Special Latch Block -2 Per Bag Rohs Compliant Amp - Te Connectivity
07H3231
Special Latch Block -2 Per Bag Rohs Compliant Amp - Te Connectivity 07H3231
SPECIAL LATCH BLOCK -2 PER BAG ROHS COMPLIANT: YES

SPECIAL LATCH BLOCK -2 PER BAG ROHS COMPLIANT: YES

Supplier's Site
Special Latch Block -2 Per Bag Amp - Te Connectivity - 90AJ0643 - Newark, An Avnet Company
Chicago, IL, United States
Special Latch Block -2 Per Bag Amp - Te Connectivity
90AJ0643
Special Latch Block -2 Per Bag Amp - Te Connectivity 90AJ0643
SPECIAL LATCH BLOCK -2 PER BAG

SPECIAL LATCH BLOCK -2 PER BAG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745245-5 A114377-ND 745245-5 07H3231
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Special Latch Block -2 Per Bag Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-6 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub Connector Assemblies - 2684-103643-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers