TE Connectivity
D-Shaped Connectors
745202-1
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 9 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Order Separately Contact Size : Size 20
Dimensions Wire Size (MMSQ) : .326 - .823, .12 - .32 Wire Size (AWG) : 22 - 18, 26 - 22
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 9 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Order Separately Contact Size : Size 20
Dimensions Wire Size (MMSQ) : .326 - .823, .12 - .32 Wire Size (AWG) : 22 - 18, 26 - 22
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 9 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Order Separately Contact Size : Size 20
Dimensions Wire Size (MMSQ) : .326 - .823, .12 - .32 Wire Size (AWG) : 22 - 18, 26 - 22
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Panel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
- Number of Positions : 9
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Options : Order Separately
- Contact Size : Size 20
Dimensions
- Wire Size (MMSQ) : .326 - .823, .12 - .32
- Wire Size (AWG) : 22 - 18, 26 - 22
Housing Features
- Centerline (Pitch) : 2.74 MM [.108 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
Operation/Application
- Circuit Application : Signal
- Shielded : No
Product Type Features
- Compatible With Discrete Wire Type : Solid, Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector Shell Size : 1
- Connector System : Cable-to-Panel
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
745202-1 |
17-745202-1-ND |
|
Product Name
|
D-Shaped Connectors |
D-Sub Connector Assemblies |
|
Termination
|
Insulation Displacement (IDC)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector; D-Sub Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
2 suppliers