Pin Contact Gold Crimp 22-26 AWG Stamped
Pin Contact Gold Crimp 22-26 AWG Stamped
Crimp Signal Contact, Male, Gold Plated Brass, 2A, 26-22AWG Product overview: 745254-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745254-2 can be used for catalog matching and distributor lookup.
CONN PIN 22-26AWG GOLD CRIMP
CONN PIN 22-26AWG GOLD CRIMP
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A24209TR-ND | 745254-2 | 745254-2 | 332-745254-2 | 745254-2 | 792-745254-2 |
| Product Name | Multi Purpose | Connectors | D-Sub Connectors | 2A Electronic Connector | Multi Purpose | CONN PIN 22-26AWG GOLD CRIMP |
| Contact Size (AWG) | 22 to 26 AWG | 22 to 26 AWG | ||||
| Connector Type | D-Sub Connector | |||||
| Gender | Male / Plug | |||||
| Termination | Crimp |