Female Crimp Signal Connector, Gold Plated Bronze, 3.1A, 250V Product overview: 745253-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.1A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-7 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 22-26 AWG Stamped
TE CONNECTIVITY / AMP 745253-7D SUB CONTACT, SOCKET, 26-22AWG, CRIMP
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745253-7 | 745253-7 | 332-745253-7 | A105096-ND | 792-745253-7 |
| Product Name | D-Sub Connectors | Connectors | 3.1A 250V Electronic Connector | Multi Purpose | TE CONNECTIVITY / AMP 745253-7D SUB CONTACT, SOCKET, 26-22AWG, CRIMP |
| Connector Type | D-Sub Connector | ||||
| Gender | Female / Jack | ||||
| Termination | Crimp | ||||
| Contact Size (AWG) | 22 to 26 AWG |