TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745564-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745564-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745564-1
Connector Hardware, Mounts, Locks & Retainers 745564-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connectors - 745564-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745564-1
D-Sub Connectors 745564-1
SCREW RETAINER CLIP,AMPLIMITE

SCREW RETAINER CLIP,AMPLIMITE

Buy Now
D-Sub, D-Shaped Connector Accessories - 745564-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
745564-1-ND
D-Sub, D-Shaped Connector Accessories 745564-1-ND
Connector Retainer Clip For AMPLIMITE Series HDE

Connector Retainer Clip For AMPLIMITE Series HDE

Buy Now Datasheet
Screw Retainer Clip,amplimite Amp - Te Connectivity - 34B1554 - Newark, An Avnet Company
Chicago, IL, United States
Screw Retainer Clip,amplimite Amp - Te Connectivity
34B1554
Screw Retainer Clip,amplimite Amp - Te Connectivity 34B1554
SCREW RETAINER CLIP,AMPLIMITE

SCREW RETAINER CLIP,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745564-1 745564-1 745564-1-ND 34B1554
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories Screw Retainer Clip,amplimite Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details