TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745286-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745286-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745286-2
Connector Hardware, Mounts, Locks & Retainers 745286-2
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length : 10.1 MM  [.4 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Front Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A23452-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23452-ND
D-Sub, D-Shaped Connector Accessories A23452-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 745286-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745286-2
D-Sub Connectors 745286-2
LATCHING BLOCK

LATCHING BLOCK

Buy Now
D-Sub Connectors - 745286-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745286-2
D-Sub Connectors 745286-2
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745286-2
D-Sub Connectors 745286-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - 745286-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
745286-2
Connectors I/O 745286-2
LATCHING BLOCK

LATCHING BLOCK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745286-2 A23452-ND 745286-2 745286-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Connectors I/O
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-1589456-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers