TE Connectivity Electronic Connector 745253-6

Description
Female Crimp Signal Contact, Gold Plated Bronze, 22-26AWG Product overview: 745253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Signal Contact, Gold Plated Bronze, 22-26AWG Product overview: 745253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-745253-6
Electronic Connector 332-745253-6
Female Crimp Signal Contact, Gold Plated Bronze, 22-26AWG Product overview: 745253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-6 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, Gold Plated Bronze, 22-26AWG Product overview: 745253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-745253-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1146783-745253-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1146783-745253-6
Connectors, Interconnects - Contacts - Multi Purpose 1146783-745253-6
Win Source Part Number: 1146783-745253-6 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 745253-6.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -745253-6-SI,2266-74 5253-6,A23722,745253 6 Base Product Number: 745253

Win Source Part Number: 1146783-745253-6
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 745253-6.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -745253-6-SI,2266-745253-6,A23722,7452536
Base Product Number: 745253

Buy Now Datasheet
Multi Purpose - A23722-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A23722-ND
Multi Purpose A23722-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
D-Sub Connectors - 745253-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745253-6
D-Sub Connectors 745253-6
20 DF SOCKET CONT L.P.

20 DF SOCKET CONT L.P.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745253-6
D-Sub Connectors 745253-6
HD-20 S&F CONTACT-LP

HD-20 S&F CONTACT-LP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745253-6
D-Sub Connectors 745253-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Multi Purpose - 745253-6 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
745253-6
Multi Purpose 745253-6
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-745253-6 1146783-745253-6 A23722-ND 745253-6 745253-6
Product Name Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose D-Sub Connectors Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN Twin-contact Connectors)   - XC5D-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers