WAGO PCB terminal block 745-3202

Description
PCB terminal block; 4 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; 4 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 745-3202 - WAGO
Germantown, WI, United States
PCB terminal block
745-3202
PCB terminal block 745-3202
PCB terminal block; 4 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 4,00 mm²; gray

PCB terminal block; 4 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-745-3202-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-745-3202-ND
Wire to Board 2946-745-3202-ND
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole"

"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole"

Buy Now Datasheet
Pcb Terminal Block; 4 Mm ; Pin Spacing 10 Mm; 2-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago - 76R4165 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; 4 Mm ; Pin Spacing 10 Mm; 2-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago
76R4165
Pcb Terminal Block; 4 Mm ; Pin Spacing 10 Mm; 2-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago 76R4165
PCB terminal block; 4 mm ; Pin spacing 10 mm; 2-pole; CAGE CLAMP ; 4,00 mm ; gray

PCB terminal block; 4 mm ; Pin spacing 10 mm; 2-pole; CAGE CLAMP ; 4,00 mm ; gray

Supplier's Site
Wire to Board - 745-3202 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
745-3202
Wire to Board 745-3202
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 745-3202 2946-745-3202-ND 76R4165 745-3202
Product Name PCB terminal block Wire to Board Pcb Terminal Block; 4 Mm ; Pin Spacing 10 Mm; 2-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago Wire to Board
Termination Operating tool Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 10.01 mm (0.3940 inch)
Contact Size (AWG) 12 to 28 AWG 12 to 28 AWG
Unlock Full Specs
to access all available technical data