Pin Contact Gold Crimp 22-26 AWG Stamped
Pin Contact Gold Crimp 22-26 AWG Stamped
20 DF PIN PLTD
CONN PIN 22-26AWG GOLD CRIMP
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPLIMITE HDP-20 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPLIMITE HDP-20 Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-745254-3TR-ND | 745254-3 | 745254-3 | 792-745254-3 | 96Y4333 |
| Product Name | Multi Purpose | D-Sub Connectors | Connectors Crimp Contacts, Commercial, Stamped & Formed | CONN PIN 22-26AWG GOLD CRIMP | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 22 to 26 AWG | ? to 22 AWG | |||
| Connector Type | D-Sub Connector | ||||
| Geometry | Straight; Straight |