TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745779-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length (INCH) : .92 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length (INCH) : .92 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745779-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745779-3
Connector Hardware, Mounts, Locks & Retainers 745779-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Length (INCH) : .92 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length (INCH) : .92

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Spring Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
Connectors I/O - 745779-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
745779-3
Connectors I/O 745779-3
SPRING LATCHBULK PKG

SPRING LATCHBULK PKG

Buy Now
D-Sub Connectors - 745779-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745779-3
D-Sub Connectors 745779-3
SPRING LATCH,BULK PKG

SPRING LATCH,BULK PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745779-3
D-Sub Connectors 745779-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - 745779-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
745779-3-ND
D-Sub, D-Shaped Connector Accessories 745779-3-ND
Connector Spring Latch For Cable Clamps with Mounting Ears

Connector Spring Latch For Cable Clamps with Mounting Ears

Buy Now Datasheet
Spring Latch,bulk Pkg Rohs Compliant Amp - Te Connectivity - 95C2911 - Newark, An Avnet Company
Chicago, IL, United States
Spring Latch,bulk Pkg Rohs Compliant Amp - Te Connectivity
95C2911
Spring Latch,bulk Pkg Rohs Compliant Amp - Te Connectivity 95C2911
SPRING LATCH,BULK PKG ROHS COMPLIANT: YES

SPRING LATCH,BULK PKG ROHS COMPLIANT: YES

Supplier's Site
Spring Latch,bulk Pkg Amp - Te Connectivity - 90AJ0645 - Newark, An Avnet Company
Chicago, IL, United States
Spring Latch,bulk Pkg Amp - Te Connectivity
90AJ0645
Spring Latch,bulk Pkg Amp - Te Connectivity 90AJ0645
SPRING LATCH,BULK PKG

SPRING LATCH,BULK PKG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745779-3 745779-3 745779-3 745779-3-ND 95C2911
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O D-Sub Connectors D-Sub, D-Shaped Connector Accessories Spring Latch,bulk Pkg Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D - Sub Connectors - 1-338171-2 - 1001433-1-338171-2 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
View Details
5 suppliers