PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 8-pole; CAGE CLAMP®; 4,00 mm²; gray
PCB TERMINAL BLOCK, 4 MM PIN SPA
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 745-3158 | 2946-745-3158-ND |
| Product Name | PCB terminal block | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp |