TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745779-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 23.36 MM  [.919 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 23.36 MM  [.919 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745779-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745779-2
Connector Hardware, Mounts, Locks & Retainers 745779-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 23.36 MM  [.919 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 23.36 MM  [.919 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Spring Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A23446-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23446-ND
D-Sub, D-Shaped Connector Accessories A23446-ND
Connector Spring Latch For AMPLIMITE Series Shielded Backshells

Connector Spring Latch For AMPLIMITE Series Shielded Backshells

Buy Now Datasheet
Connectors I/O - 745779-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
745779-2
Connectors I/O 745779-2
HD SQZ TO RELEASE KIT

HD SQZ TO RELEASE KIT

Buy Now
D-Sub Connectors - 745779-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745779-2
D-Sub Connectors 745779-2
HD SQZ TO RELEASE KIT

HD SQZ TO RELEASE KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745779-2
D-Sub Connectors 745779-2
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745779-2
D-Sub Connectors 745779-2
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745779-2 A23446-ND 745779-2 745779-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories Connectors I/O D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Contacts Amp - Te Connectivity - 30AC2768 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Termination Solder
View Details
D-Shaped Connectors - 1-2157481-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Box Mount D-Sub Connectors - 1-206066-4 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details