Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
25 Position D-Sub Receptacle, Female Sockets Connector
25 RCPT SP/MS STD ROHS COMPLIANT: NO
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 745187-8 | 745187-8 | A23153-ND | 52F5222 |
| Product Name | PCB D-Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | 25 Rcpt Sp/ms Std Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole | ||
| Current Rating | 6.0 amps | 6.0 amps |