Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 25POS, PLUG; Body Material:Steel; Connector Type:D Sub; Contact Plating:Gold; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
745412-7 ROHS COMPLIANT: NO
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745412-7 | A23144-ND | 745412-7 | 22C4912 | 96AC7040 |
| Product Name | PCB D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 25Pos, Plug; Body Material Amp - Te Connectivity | 745412-7 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Termination | Through Hole - Solder | ||||
| Mounting | Board Mount | Through Hole | Through Hole | ||
| Current Rating | 6.0 amps | 6.0 amps |