TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745245-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.16 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2, 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.16 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2, 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745245-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745245-2
Connector Hardware, Mounts, Locks & Retainers 745245-2
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.16 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 2, 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2, 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 745245-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745245-2
D-Sub Connectors 745245-2
SPECIAL LATCH BLOCK-2 PER BAG

SPECIAL LATCH BLOCK-2 PER BAG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745245-2
D-Sub Connectors 745245-2
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
D-Sub, D-Shaped Connector Accessories - A23451-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23451-ND
D-Sub, D-Shaped Connector Accessories A23451-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
Connectors - 745245-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
745245-2
Connectors 745245-2
SPECIAL LATCH BLOCK-2 PER BAG

SPECIAL LATCH BLOCK-2 PER BAG

Buy Now
CONN LATCH BLOCK DB9-37POS 2/BAG - 792-745245-2 - Utmel Electronic Limited
Hong Kong, China
CONN LATCH BLOCK DB9-37POS 2/BAG
792-745245-2
CONN LATCH BLOCK DB9-37POS 2/BAG 792-745245-2
CONN LATCH BLOCK DB9-37POS 2/BAG

CONN LATCH BLOCK DB9-37POS 2/BAG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745245-2 745245-2 A23451-ND 745245-2 792-745245-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories Connectors CONN LATCH BLOCK DB9-37POS 2/BAG
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Contacts Amp - Te Connectivity - 15AC5294 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Termination Solder
View Details
Coax Connectors - 1-1589072-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers