TE Connectivity D-Shaped Connectors 745211-9

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 745211-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
745211-9
D-Shaped Connectors 745211-9
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 84

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Wire-to-Wire
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 745211-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745211-9
D-Sub Connectors 745211-9
PLUG ASSY,25P,HDE,AP

PLUG ASSY,25P,HDE,AP

Buy Now
D-Sub Connector Assemblies - 745211-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
745211-9-ND
D-Sub Connector Assemblies 745211-9-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, 30-26Awg, 25 Contacts, Plug, Db, Amplimite Hde-20 Series, Plastic Body, Idc / Idt Amp - Te Connectivity - 19R8346 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 30-26Awg, 25 Contacts, Plug, Db, Amplimite Hde-20 Series, Plastic Body, Idc / Idt Amp - Te Connectivity
19R8346
D Sub Connector, 30-26Awg, 25 Contacts, Plug, Db, Amplimite Hde-20 Series, Plastic Body, Idc / Idt Amp - Te Connectivity 19R8346
D SUB CONNECTOR, 30-26AWG, 25 CONTACTS, PLUG, DB, AMPLIMITE HDE-20 SERIES, PLASTIC BODY, IDC / IDT

D SUB CONNECTOR, 30-26AWG, 25 CONTACTS, PLUG, DB, AMPLIMITE HDE-20 SERIES, PLASTIC BODY, IDC / IDT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745211-9 745211-9 745211-9-ND 19R8346
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, 30-26Awg, 25 Contacts, Plug, Db, Amplimite Hde-20 Series, Plastic Body, Idc / Idt Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111446-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
D-Sub Connectors - 135787-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-338310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers