TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745255-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 22.8 MM  [.897 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 22.8 MM  [.897 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745255-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745255-2
Connector Hardware, Mounts, Locks & Retainers 745255-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 22.8 MM  [.897 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spring Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 22.8 MM  [.897 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Spring Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 745255-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745255-2
D-Sub Connectors 745255-2
SPRING LATCH 2/BAG

SPRING LATCH 2/BAG

Buy Now
D-Sub Connectors - 745255-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745255-2
D-Sub Connectors 745255-2
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
D-Sub, D-Shaped Connector Accessories - A23445-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23445-ND
D-Sub, D-Shaped Connector Accessories A23445-ND
Connector Spring Latch For Cable Clamps with Mounting Ears

Connector Spring Latch For Cable Clamps with Mounting Ears

Buy Now Datasheet
CONN LATCH SPRING DB9-50 2/BAG - 792-745255-2 - Utmel Electronic Limited
Hong Kong, China
CONN LATCH SPRING DB9-50 2/BAG
792-745255-2
CONN LATCH SPRING DB9-50 2/BAG 792-745255-2
CONN LATCH SPRING DB9-50 2/BAG

CONN LATCH SPRING DB9-50 2/BAG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745255-2 745255-2 A23445-ND 792-745255-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories CONN LATCH SPRING DB9-50 2/BAG
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A114804-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
D-Sub, D-Shaped Connector Accessories - A125385-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125384-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers