Alps Alpine Encoders EC11E18244A5

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC11E18244A5-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine - 75T6686 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine
75T6686
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine 75T6686
ENCODER, VERTICAL, 11MM, 36DET,18PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:36; Pulse Output Count:18; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 11MM, 36DET,18PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:36; Pulse Output Count:18; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC11E18244A5-ND 75T6686
Product Name Encoders Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR651 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Count Rate 100 kHz
View Details
D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details