Bourns ENA1J-B28-L00100L Optical Encoder
Bourns ENA1J-B28-L00100L Optical Encoder
Bourns ENA1J-B28-L00100L Optical Encoder
Rotary Encoder Optical 100 Quadrature (Incremental) Vertical
Encoders 1/4" Plain End Axial
ENCODER, ROTARY, OPTICAL, 300RPM; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Channels:2Channels; Rotational Speed Max:300rpm; Product Range:EN Series; SVHC:Lead (15-Jan-2019); Encoder Resolution:100 RoHS Compliant: Yes
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Orientation:Vertical
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 6928623 | 6928623P | ENA1J-B28-L00100L-ND | ENA1J-B28-L00100L | 06X5364 | 62K3105 |
| Product Name | Motion Control Sensors | Motion Control Sensors | Encoders | Encoders | Encoder, Rotary, Optical, 300Rpm; Supply Voltage Min Bourns | Optical Encoder; Encoder Technology Bourns |
| Encoder Technology | Optical | Optical | Optical | Optical | Optical | |
| Encoder Type | Incremental | Incremental | Incremental | Incremental | ||
| Encoder Output | Quadrature | Quadrature | Quadrature | Quadrature | ||
| Output Signal | Quadrature | Quadrature | ||||
| Counts / Revolution | 100 (counts/revolution) | 100 (counts/revolution) | 100 (counts/revolution) | 100 (counts/revolution) | 100 (counts/revolution) |