Alps Alpine Encoders EC12D1524406

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12D1524406-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine - 75T6729 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
75T6729
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine 75T6729
ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC12D1524406-ND 75T6729
Product Name Encoders Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0814-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details