Alps Alpine Encoders EC12D1564402

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12D1564402-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine - 75T6730 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
75T6730
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine 75T6730
ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC12D1564402-ND 75T6730
Product Name Encoders Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 702 Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Shaft Speed 7500 rpm
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1118024-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details