Alps Alpine Encoders EC12E2430804

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E2430804-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 0Det,24Ppr; Supply Voltage Min Alps Alpine - 75T6751 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 0Det,24Ppr; Supply Voltage Min Alps Alpine
75T6751
Encoder, Vertical, 12Mm, 0Det,24Ppr; Supply Voltage Min Alps Alpine 75T6751
ENCODER, VERTICAL, 12MM, 0DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; Pulse Output Count:24; Rotational Life Cycles:15000; Shaft Length:20mm;RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 0DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; Pulse Output Count:24; Rotational Life Cycles:15000; Shaft Length:20mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC12E2430804-ND 75T6751
Product Name Encoders Encoder, Vertical, 12Mm, 0Det,24Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Shaft Incremental Encoder - 8435H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Hall Effect Encoder without Detent - BGE 16 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details