Alps Alpine Encoders EC12E2430404

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E2430404-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 24Ppr; Supply Voltage Min Alps Alpine - 75T6749 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 24Ppr; Supply Voltage Min Alps Alpine
75T6749
Encoder, Vertical, 12Mm, 24Ppr; Supply Voltage Min Alps Alpine 75T6749
ENCODER, VERTICAL, 12MM, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; Pulse Output Count:24; Rotational Life Cycles:30000; Shaft Length:20mm; RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; Pulse Output Count:24; Rotational Life Cycles:30000; Shaft Length:20mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC12E2430404
Key/Switch >> Rotary Encoders EC12E2430404
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12E2430404-ND 75T6749 EC12E2430404
Product Name Encoders Encoder, Vertical, 12Mm, 24Ppr; Supply Voltage Min Alps Alpine Key/Switch >> Rotary Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Encoder/Resolver - 188581956 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1056767-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 360 (counts/revolution)
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details