Bourns, Inc. Encoders EM14A0D-C28-L032N

Description
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - EM14A0D-C28-L032N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical

Rotary Encoder Optical 32 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders ROTARY OPTICAL ENCODER - 14MM

Encoders ROTARY OPTICAL ENCODER - 14MM

Buy Now Datasheet
Optical Encoder; Encoder Type Bourns - 58K1360 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Type Bourns
58K1360
Optical Encoder; Encoder Type Bourns 58K1360
OPTICAL ENCODER; Encoder Type:Optical; Encoder Resolution:32CPR; Rotational Speed Max:120rpm; No. of Channels:2Channels; Shaft Length:0.875"; Shaft Diameter:6.35mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Type:Optical; Encoder Resolution:32CPR; Rotational Speed Max:120rpm; No. of Channels:2Channels; Shaft Length:0.875"; Shaft Diameter:6.35mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number EM14A0D-C28-L032N-ND EM14A0D-C28-L032N 58K1360
Product Name Encoders Encoders Optical Encoder; Encoder Type Bourns
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A25SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details