Alps Alpine Encoders EC12E2420801

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E2420801-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine - 75T6745 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine
75T6745
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine 75T6745
ENCODER, VERTICAL, 12MM, 24DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 24DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC12E2420801-ND 75T6745
Product Name Encoders Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Hall Effect Encoder with Magnetic Detent - BGE 25 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
CD120 Draw Wire Incremental Encoder - 01142-003 - Sensata Technologies
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
3 suppliers