Alps Alpine Encoders EC11E09244AQ

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC11E09244AQ-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine - 75T6675 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine
75T6675
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine 75T6675
ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life Cycles:15000;RoHS Compliant: Yes

ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life Cycles:15000;RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC11E09244AQ
Key/Switch >> Rotary Encoders EC11E09244AQ
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC11E09244AQ-ND 75T6675 EC11E09244AQ
Product Name Encoders Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine Key/Switch >> Rotary Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 2193336 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Shaft Speed 20000 rpm
View Details
Rotary Incremental Mini-Encoders - R112S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details