Alps Alpine Encoders EC12E24404A8

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E24404A8-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine - 75T6754 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine
75T6754
Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine 75T6754
ENCODER, VERTICAL, 12MM, 24DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 24DET,24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC12E24404A8-ND 75T6754
Product Name Encoders Encoder, Vertical, 12Mm, 24Det,24Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 771 NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details