Alps Alpine Encoders EC1110120201

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC1110120201-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC1110120201
Key/Switch >> Rotary Encoders EC1110120201
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet
Encoder, Self Return, 11Mm; No. Of Channels Alps Alpine - 75T6727 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Self Return, 11Mm; No. Of Channels Alps Alpine
75T6727
Encoder, Self Return, 11Mm; No. Of Channels Alps Alpine 75T6727
ENCODER, SELF RETURN, 11MM; No. of Channels:-; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:5VDC; SVHC:No SVHC (16-Dec-2013); Rotational Life Cycles:15000; Shaft Length - Metric:20mm; Torque Max:30mN-m; Torque RoHS Compliant: Yes

ENCODER, SELF RETURN, 11MM; No. of Channels:-; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:5VDC; SVHC:No SVHC (16-Dec-2013); Rotational Life Cycles:15000; Shaft Length - Metric:20mm; Torque Max:30mN-m; Torque RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC1110120201-ND EC1110120201 75T6727
Product Name Encoders Key/Switch >> Rotary Encoders Encoder, Self Return, 11Mm; No. Of Channels Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Absolute Rotary Encoder - Model 925 Absolute Accu-Coder® - Encoder Products Company
Specs
Encoder Type Absolute
Resolution 12 bits
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1051052-ND - DigiKey
Specs
Output Signal Serial Synchronous Interface
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details