Alps Alpine Encoders EC12E2420301

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E2420301-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC12E2420301
Key/Switch >> Rotary Encoders EC12E2420301
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet
Encoder, Vertical, 24 Det, 24Ppr; Supply Voltage Min Alps Alpine - 74M1065 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 24 Det, 24Ppr; Supply Voltage Min Alps Alpine
74M1065
Encoder, Vertical, 24 Det, 24Ppr; Supply Voltage Min Alps Alpine 74M1065
ENCODER, VERTICAL, 24 DET, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Encoder Resolution:24; RoHS Compliant: Yes

ENCODER, VERTICAL, 24 DET, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Encoder Resolution:24; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12E2420301-ND EC12E2420301 74M1065
Product Name Encoders Key/Switch >> Rotary Encoders Encoder, Vertical, 24 Det, 24Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 225A/Q Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature; Single Channel
View Details
D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Rotary Incremental Encoders - R190H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details